Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Tank top Female Navy
- - Adult
- - Regular fit
- - Polyester
Long product name McKinley 106192003018 shirt/top Tank top Crew neck Sleeveless Polyester
:
Luina wms, Regular fit, Dry Plus Eco, UPF 15, Size 42
The long product name of McKinley 106192003018 shirt/top Tank top Crew neck Sleeveless Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Luina wms, Regular fit, Dry Plus Eco, UPF 15, Size 42
More>>>
Short summary description McKinley 106192003018 shirt/top Tank top Crew neck Sleeveless Polyester:
This short summary of the McKinley 106192003018 shirt/top Tank top Crew neck Sleeveless Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley 106192003018, Tank top, Adult, Female, Navy, Monochromatic, Outdoor
Long summary description McKinley 106192003018 shirt/top Tank top Crew neck Sleeveless Polyester:
This is an auto-generated long summary of McKinley 106192003018 shirt/top Tank top Crew neck Sleeveless Polyester based on the first three specs of the first five spec groups.
McKinley 106192003018. Shirt/top type: Tank top, Consumer life stage: Adult, Gender: Female. Material: Polyester, Material description (name, %): Polyester 100. Quantity per pack: 1 pc(s). Best uses: Hiking