Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Every seam on the garment is covered by a special tape to ensure waterproofing. Taping seams does not only create an air and water-tight seal, but it also adds strength and longevity to the garment
- - All zippers exposed to the elements are waterproof, while zips on the inside of the garment, which are already protected by the waterproof fabric, are regular zippers without waterproof properties
- - Shaped elbows are commonly used for functional sports jackets to enhance the performance as well as the ease and range of motion. The preformed shape imitates and supports the natural resting position of the arm
- - The chin guard is a piece of fabric or fleece covering the top end of the zipper and offering protection at the chin against chafing when the zipper is pulled all the way up
- - Removable protective hood on a jacket, attached to the garment with snaps
- - Drawcord system allowing an adjustment of the hood around the sides of the head
- - Drawcord system allowing the wearer to adapt the circumference of the hem around the waist
- - Adjustment system at the wrists allowing the wearer to adapt the circumference of the cuffs of a jacket
Long product name McKinley Laglan
:
Laglan, 34
The long product name of McKinley Laglan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Laglan, 34
More>>>
Short summary description McKinley Laglan:
This short summary of the McKinley Laglan data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Laglan, Female, Adult, 2 pockets, Zipper, Polyester, Red
Long summary description McKinley Laglan:
This is an auto-generated long summary of McKinley Laglan based on the first three specs of the first five spec groups.
McKinley Laglan. Gender: Female, Consumer life stage: Adult, Occasion: Outdoor, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 2 pockets, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Red