location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

McKinley Laglan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
McKinley Check ‘McKinley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laglan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106191001014
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7613211115376
Category: Coats & Jackets Check ‘McKinley’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by McKinley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points McKinley Laglan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Every seam on the garment is covered by a special tape to ensure waterproofing. Taping seams does not only create an air and water-tight seal, but it also adds strength and longevity to the garment
  • - All zippers exposed to the elements are waterproof, while zips on the inside of the garment, which are already protected by the waterproof fabric, are regular zippers without waterproof properties
  • - Shaped elbows are commonly used for functional sports jackets to enhance the performance as well as the ease and range of motion. The preformed shape imitates and supports the natural resting position of the arm
  • - The chin guard is a piece of fabric or fleece covering the top end of the zipper and offering protection at the chin against chafing when the zipper is pulled all the way up
  • - Removable protective hood on a jacket, attached to the garment with snaps
  • - Drawcord system allowing an adjustment of the hood around the sides of the head
  • - Drawcord system allowing the wearer to adapt the circumference of the hem around the waist
  • - Adjustment system at the wrists allowing the wearer to adapt the circumference of the cuffs of a jacket
Long product name McKinley Laglan :
The long product name of McKinley Laglan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laglan, 38
More>>>
Short summary description McKinley Laglan:
This short summary of the McKinley Laglan data-sheet is auto-generated and uses the product title and the first six key specs.

McKinley Laglan, Female, Adult, 2 pockets, Zipper, Polyester, Blue

Long summary description McKinley Laglan:
This is an auto-generated long summary of McKinley Laglan based on the first three specs of the first five spec groups.

McKinley Laglan. Gender: Female, Consumer life stage: Adult, Occasion: Outdoor, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 2 pockets, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Blue