Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

McKinley Laglan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
McKinley
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laglan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106191001012
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7613211115369
Category Coats & Jackets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMcKinley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1058
This statistic is based on the 94994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92816 free Open Icecat users.
Info modified on: 18 Jun 2020 15:31:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points McKinley Laglan :
  • - Every seam on the garment is covered by a special tape to ensure waterproofing. Taping seams does not only create an air and water-tight seal, but it also adds strength and longevity to the garment
  • - All zippers exposed to the elements are waterproof, while zips on the inside of the garment, which are already protected by the waterproof fabric, are regular zippers without waterproof properties
  • - Shaped elbows are commonly used for functional sports jackets to enhance the performance as well as the ease and range of motion. The preformed shape imitates and supports the natural resting position of the arm
  • - The chin guard is a piece of fabric or fleece covering the top end of the zipper and offering protection at the chin against chafing when the zipper is pulled all the way up
  • - Removable protective hood on a jacket, attached to the garment with snaps
  • - Drawcord system allowing an adjustment of the hood around the sides of the head
  • - Drawcord system allowing the wearer to adapt the circumference of the hem around the waist
  • - Adjustment system at the wrists allowing the wearer to adapt the circumference of the cuffs of a jacket
Long product name McKinley Laglan :
The short editorial description of McKinley Laglan

Laglan, 36
More>>>
Short summary description McKinley Laglan:
This short summary of the McKinley Laglan data-sheet is auto-generated and uses the product title and the first six key specs.

McKinley Laglan, Female, Adult, 36, EUE, Polyester, Blue

Long summary description McKinley Laglan:
This is an auto-generated long summary of McKinley Laglan based on the first three specs of the first five spec groups.

McKinley Laglan. Gender: Female, Consumer life stage: Adult, Size value 1: 36, Size agency 1: EUE, Occasion: Outdoor, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 2 pockets, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.