Long product name McKinley Erriba
:
Erriba, EU 36
The long product name of McKinley Erriba. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Erriba, EU 36
More>>>
Short summary description McKinley Erriba:
This short summary of the McKinley Erriba data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Erriba, Female, Adult, Zipper, Polyester, Red
Long summary description McKinley Erriba:
This is an auto-generated long summary of McKinley Erriba based on the first three specs of the first five spec groups.
McKinley Erriba. Gender: Female, Consumer life stage: Adult, Occasion: Outdoor, Hooded, Sleeve length type: Long sleeve, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Red