Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - T-shirt Female Blue
- - Adult
- - Active fit
- - Cotton, Polyester
Long product name McKinley Creina wms T-shirt T-neck Short sleeve Cotton, Polyester
:
Creina wms, Polyester/Cotton, Blue, 46
The long product name of McKinley Creina wms T-shirt T-neck Short sleeve Cotton, Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Creina wms, Polyester/Cotton, Blue, 46
More>>>
Short summary description McKinley Creina wms T-shirt T-neck Short sleeve Cotton, Polyester:
This short summary of the McKinley Creina wms T-shirt T-neck Short sleeve Cotton, Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Creina wms, T-shirt, Adult, Female, Blue, Image, Outdoor
Long summary description McKinley Creina wms T-shirt T-neck Short sleeve Cotton, Polyester:
This is an auto-generated long summary of McKinley Creina wms T-shirt T-neck Short sleeve Cotton, Polyester based on the first three specs of the first five spec groups.
McKinley Creina wms. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Female. Material: Cotton, Polyester, Material description (name, %): Cotton 35, Polyester 65. Quantity per pack: 1 pc(s)