location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

McAfee Internet Security 2013, 1U Antivirus security Dutch 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
McAfee Check ‘McAfee’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet Security 2013, 1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MIS13DMB1RAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731944633282 show
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘McAfee’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by McAfee: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:11:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points McAfee Internet Security 2013, 1U Antivirus security Dutch 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Box
  • - 1 license(s)
  • - 1 year(s)
  • - Dutch
  • - Minimum storage drive space: 500 MB
  • - Minimum RAM: 512 MB
  • - 1000 MHz
More>>>
Short summary description McAfee Internet Security 2013, 1U Antivirus security Dutch 1 license(s) 1 year(s):
This short summary of the McAfee Internet Security 2013, 1U Antivirus security Dutch 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

McAfee Internet Security 2013, 1U, 1 license(s), 1 year(s)

Long summary description McAfee Internet Security 2013, 1U Antivirus security Dutch 1 license(s) 1 year(s):
This is an auto-generated long summary of McAfee Internet Security 2013, 1U Antivirus security Dutch 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

McAfee Internet Security 2013, 1U. License quantity: 1 license(s), License term in years: 1 year(s). Minimum storage drive space: 500 MB, Minimum RAM: 512 MB. Software type: Box

Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 03:33:07
Uk has collected 5 expert reviews for McAfee Internet Security 2013, 1U Antivirus security Dutch 1 license(s) 1 year(s) and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-09-01 03:33:07
McAfee Internet Security 2013 costs £54.99 for one year's use on up to three PCs or laptops , a licence for a single PC costs £49.99. It didn't manage top marks in our security suite tests, but it's still a fairly proficient antimalware program comprising...
Bottom line McAfee offers decent protection and a user-friendly interface, but overall it's just average--nothing about it is too impressive, but it's also not terrible. Its protection, performance, and documentation are mediocre, while its user interface is bland an...
80%
techworld.com
Updated:
2013-09-01 03:33:06
McAfee Internet Security 2013 ($40 for one year of protection on up to 3 computers, as of 12/19/12) didn't manage top marks in our security suite tests, but it's still a fairly proficient antimalware program that will keep you relativelywell-protected...
Bottom line McAfee offers decent protection and a user-friendly interface, but overall it's just average - nothing about it is too impressive, but it's also not terrible. Its protection, performance, and documentation are mediocre, while its user interface is bla...
0%
pcmag.com
Updated:
2013-09-01 03:33:07
I expect a full-featured security suite to include antivirus, firewall, antispam, parental control, and antiphishing or other privacy protection. With McAfee Internet Security 2013, you get all of that plus online backup, system cleanup, vulnerability sca...
Good Best-yet scores in phishing detection. SiteAdvisor toolbar marks dangerous links in search results and social pages. Includes PC cleanup, vulnerability scan, secure deletion. Spam filter handles POP3, IMAP, Exchange, even Web-based email. Parental control...
Bad Difficult install on infested test systems. So-so malware removal in PCMag's and independent tests. Limited parental control can't handle Administrator accounts. Surprising impact on system performance...
Bottom line McAfee Internet Security 2013 includes just about every feature you might imagine in a security suite. Its SiteAdvisor technology earned a new high score in phishing detection, but its antivirus protection is just average. Effectiveness of the other comp...
70%