location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

McAfee AntiVirus Plus 2013, 3U, Upg. Antivirus security German, English, French, Italian 3 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
McAfee Check ‘McAfee’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AntiVirus Plus 2013, 3U, Upg.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MAV13FMB3RDA
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘McAfee’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by McAfee: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points McAfee AntiVirus Plus 2013, 3U, Upg. Antivirus security German, English, French, Italian 3 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Upgrade
  • - 3 license(s)
  • - 1 year(s)
  • - German, English, French, Italian
  • - Minimum storage drive space: 500 MB
  • - Minimum RAM: 512 MB
  • - 1000 MHz
More>>>
Short summary description McAfee AntiVirus Plus 2013, 3U, Upg. Antivirus security German, English, French, Italian 3 license(s) 1 year(s):
This short summary of the McAfee AntiVirus Plus 2013, 3U, Upg. Antivirus security German, English, French, Italian 3 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

McAfee AntiVirus Plus 2013, 3U, Upg., 3 license(s), 1 year(s)

Long summary description McAfee AntiVirus Plus 2013, 3U, Upg. Antivirus security German, English, French, Italian 3 license(s) 1 year(s):
This is an auto-generated long summary of McAfee AntiVirus Plus 2013, 3U, Upg. Antivirus security German, English, French, Italian 3 license(s) 1 year(s) based on the first three specs of the first five spec groups.

McAfee AntiVirus Plus 2013, 3U, Upg.. License quantity: 3 license(s), License term in years: 1 year(s). Minimum storage drive space: 500 MB, Minimum RAM: 512 MB. Software type: Upgrade

Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 03:31:19
Uk has collected 6 expert reviews for McAfee AntiVirus Plus 2013, 3U, Upg. Antivirus security German, English, French, Italian 3 license(s) 1 year(s) and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
itreviews.com
Updated:
2013-09-01 03:31:18
Some antivirus products strictly handle the core issues of cleaning malware from infested systems and preventing any further attacks. McAfee AntiVirus Plus 2013 handles the basics plus firewall protection, website reputation with antiphishing, and a numbe...
Bottom line McAfee's developers are serious about the "Plus" in McAfee AntiVirus Plus 2013. In addition to basic antivirus functionality, it offers firewall protection, vulnerability scanning, system cleanup, and more. Its SiteAdvisor toolbar beat out all others in p...
60%
rigviews.com.au
Updated:
2014-03-23 01:41:11
To handle the core issues of security, McAfee AntiVirus Plus 2013 is here with all the features. It not only fights with the viruses or malware but also has tremendous firewall protection, antiphishing tools and many others. Now, you can surf the web with...
60%
pcmag.com
Updated:
2013-09-01 03:31:18
Some antivirus products strictly handle the core issues of cleaning malware from infested systems and preventing any further attacks. McAfee AntiVirus Plus 2013 handles the basics plus firewall protection, website reputation with antiphishing, and a numbe...
Good Touch-friendly interface is ready for Windows 8. No-hassle firewall. SiteAdvisor earned best-ever antiphishing score. SiteAdvisor now marks dangerous links on social networking sites. QuickClean clears out useless files. Secure deletion. Vulnerability sca...
Bad Installation on malware-infested systems required hours and hours of interaction with tech support. Firewall doesn't fully protect the product's essential services. So-so score in malware removal tests, both PCMag's and independent. Average score in malwa...
Bottom line McAfee's developers are serious about the "Plus" in McAfee AntiVirus Plus 2013. In addition to basic antivirus functionality, it offers firewall protection, vulnerability scanning, system cleanup, and more. Its SiteAdvisor toolbar beat out all others in...
60%
techreviewsource.com
Updated:
2014-01-29 02:06:05
Some antivirus products strictly handle the core issues of cleaning malware from infested systems and preventing any further attacks. McAfee AntiVirus Plus 2013 handles the basics plus firewall protection, website reputation with antiphishing, and a numbe...
Good Touchfriendly interface is ready for Windows 8. Nohassle firewall. SiteAdvisor earned bestever antiphishing score. SiteAdvisor now marks dangerous links on social networking sites. QuickClean clears out useless files. Secure deletion. Vulnerability scan.
Bad Installation on malwareinfested systems required hours and hours of interaction with tech support. Firewall doesn't fully protect the product's essential services. Soso score in malware removal tests, both our's and independent. Average score in malware b...
Bottom line McAfee's developers are serious about the "Plus" in McAfee AntiVirus Plus 2013. In addition to basic antivirus functionality, it offers firewall protection, vulnerability scanning, system cleanup, and more. Its SiteAdvisor toolbar beat out all others in...
60%