location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MBeat MB-USB-LAN cable gender changer USB Type-A RJ-45 Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MBeat Check ‘MBeat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB-USB-LAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB-USB-LAN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9346396001667
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘MBeat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MBeat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2022 11:53:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MBeat MB-USB-LAN cable gender changer USB Type-A RJ-45 Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact and durable featuring aluminium alloy design
  • - Enjoying ultra-fast gigabit Ethernet up to 1000Mbps transfer rate
  • - Additional USB LAN port to your PC or Mac via simple plug and play
Long product name MBeat MB-USB-LAN cable gender changer USB Type-A RJ-45 Stainless steel :
The long product name of MBeat MB-USB-LAN cable gender changer USB Type-A RJ-45 Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Type-A - RJ-45, 10/100/1000 Mbps
More>>>
Short summary description MBeat MB-USB-LAN cable gender changer USB Type-A RJ-45 Stainless steel:
This short summary of the MBeat MB-USB-LAN cable gender changer USB Type-A RJ-45 Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

MBeat MB-USB-LAN, USB Type-A, RJ-45, 0.1 m, Stainless steel

Long summary description MBeat MB-USB-LAN cable gender changer USB Type-A RJ-45 Stainless steel:
This is an auto-generated long summary of MBeat MB-USB-LAN cable gender changer USB Type-A RJ-45 Stainless steel based on the first three specs of the first five spec groups.

MBeat MB-USB-LAN. Connector 1: USB Type-A, Connector 2: RJ-45, Cable length: 0.1 m. Product colour: Stainless steel