location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxtor OneTouch 4 500GB external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxtor Check ‘Maxtor’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Maxtor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maxtor OneTouch 4 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STM305004OTA3E1-RK show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Maxtor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxtor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Maxtor OneTouch 4 500GB external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 3.5" 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Black
Warranty: 5 years
Long product name Maxtor OneTouch 4 500GB external hard drive Black :
The long product name of Maxtor OneTouch 4 500GB external hard drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maxtor OneTouch 4 500GB, USB2.0, 7200rpm, 16MB
More>>>
Short summary description Maxtor OneTouch 4 500GB external hard drive Black:
This short summary of the Maxtor OneTouch 4 500GB external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Maxtor OneTouch 4 500GB, 500 GB, 3.5", 2.0, 7200 RPM, Black

Long summary description Maxtor OneTouch 4 500GB external hard drive Black:
This is an auto-generated long summary of Maxtor OneTouch 4 500GB external hard drive Black based on the first three specs of the first five spec groups.

Maxtor OneTouch 4 500GB. HDD capacity: 500 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:07:53
Uk has collected 1 expert review for Maxtor OneTouch 4 500GB external hard drive Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
bobatkins.com
Updated:
2011-09-24 00:07:53
In May of this year I picked up a Maxtor Onetouch 4 Lite 500GB drive to use for backing up my files. I got it at a good price (under $100) and at 500GB theres enough room on it for over 40,000 images, even full frame RAW images from my EOS 5D. Sinc...
0%