Maxtor logo

Maxtor DiamondMax K DiamondMax10 200GB SATA 8MB 7200 20pk bulk internal hard drive 7200 RPM 3.5" Serial ATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19825
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Maxtor DiamondMax K DiamondMax10 200GB SATA 8MB 7200 20pk bulk internal hard drive 7200 RPM 3.5" Serial ATA:

DiamondMax10 200GB SATA 8MB Buffer 7200rpm 3 Year Warranty 20pk bulk

Short summary description Maxtor DiamondMax K DiamondMax10 200GB SATA 8MB 7200 20pk bulk internal hard drive 7200 RPM 3.5" Serial ATA:

Maxtor DiamondMax K DiamondMax10 200GB SATA 8MB 7200 20pk bulk, 200 GB, 7200 RPM, 8 MB, 3.5", Serial ATA

Long summary description Maxtor DiamondMax K DiamondMax10 200GB SATA 8MB 7200 20pk bulk internal hard drive 7200 RPM 3.5" Serial ATA:

Maxtor DiamondMax K DiamondMax10 200GB SATA 8MB 7200 20pk bulk. HDD capacity: 200 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.