Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8 GB MicroSDHC Class 10
- - 10 MB/s
- - Black
Long product name MaxFlash 8GB microSDHC Class 10
:
8GB microSDHC card for Canon PowerShot A650, Class 10, SD adapter included
The long product name of MaxFlash 8GB microSDHC Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8GB microSDHC card for Canon PowerShot A650, Class 10, SD adapter included
More>>>
Short summary description MaxFlash 8GB microSDHC Class 10:
This short summary of the MaxFlash 8GB microSDHC Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.
MaxFlash 8GB microSDHC, 8 GB, MicroSDHC, Class 10, 10 MB/s, 10 MB/s, Black
Long summary description MaxFlash 8GB microSDHC Class 10:
This is an auto-generated long summary of MaxFlash 8GB microSDHC Class 10 based on the first three specs of the first five spec groups.
MaxFlash 8GB microSDHC. Capacity: 8 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Read speed: 10 MB/s, Write speed: 10 MB/s. Product colour: Black