Long product name MaxFlash 32GB microSDHC Class 10
:
32GB microSDHC card for Samsung Galaxy Ace Plus S7500, Class 10, SD adapter included
The long product name of MaxFlash 32GB microSDHC Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
32GB microSDHC card for Samsung Galaxy Ace Plus S7500, Class 10, SD adapter included
More>>>
Short summary description MaxFlash 32GB microSDHC Class 10:
This short summary of the MaxFlash 32GB microSDHC Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.
MaxFlash 32GB microSDHC, 32 GB, MicroSDHC, Class 10, 10 MB/s, 10 MB/s, Black
Long summary description MaxFlash 32GB microSDHC Class 10:
This is an auto-generated long summary of MaxFlash 32GB microSDHC Class 10 based on the first three specs of the first five spec groups.
MaxFlash 32GB microSDHC. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Read speed: 10 MB/s, Write speed: 10 MB/s. Product colour: Black