location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxell DATA CARTRIDGE DLT IV Blank data tape 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell Check ‘Maxell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DATA CARTRIDGE DLT IV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLTTAPEIV
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 13:00:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Maxell DATA CARTRIDGE DLT IV Blank data tape 1.27 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blank data tape
  • - Data transfer rate: 10 Mbit/s
  • - Black
Long product name Maxell DATA CARTRIDGE DLT IV Blank data tape 1.27 cm :
The long product name of Maxell DATA CARTRIDGE DLT IV Blank data tape 1.27 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DATA CARTRIDGE DLT IV DLT-7000
More>>>
Short summary description Maxell DATA CARTRIDGE DLT IV Blank data tape 1.27 cm:
This short summary of the Maxell DATA CARTRIDGE DLT IV Blank data tape 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell DATA CARTRIDGE DLT IV, Blank data tape, 70 GB, Black, 10 Mbit/s, 10 - 40 °C, 20 - 80%

Long summary description Maxell DATA CARTRIDGE DLT IV Blank data tape 1.27 cm:
This is an auto-generated long summary of Maxell DATA CARTRIDGE DLT IV Blank data tape 1.27 cm based on the first three specs of the first five spec groups.

Maxell DATA CARTRIDGE DLT IV. Product type: Blank data tape, Compressed capacity: 70 GB, Product colour: Black. Data transfer rate: 10 Mbit/s. Tape size: 1.27 cm, Tape length: 557 m, Tape thickness: 9 µm. Dimensions (WxDxH): 105.8 x 105.4 x 25.4 mm, Total storage capacity: 35 GB

Brand Image Product code Product Stock Price from
Maxell

Maxell Data Cart 40-80GB 557m DLT4 Blank data tape 1.27 cm
(show image)
174095 Data Cart 40-80GB 557m DLT4 0.00
(excl. VAT)
0 (incl. VAT)