Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Maxell DLT tape IV 40-80Gb 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLT tape IV 40-80Gb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D88/1800
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMaxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5061
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Maxell DLT tape IV 40-80Gb 1.27 cm :
The short editorial description of Maxell DLT tape IV 40-80Gb 1.27 cm

Maxell DLT tape IV 40-80Gb
More>>>
Short summary description Maxell DLT tape IV 40-80Gb 1.27 cm:
This short summary of the Maxell DLT tape IV 40-80Gb 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell DLT tape IV 40-80Gb, 80 GB, 1000000 pass(es), 30 year(s), 151 kA/m, Black, 6 Mbit/s

Long summary description Maxell DLT tape IV 40-80Gb 1.27 cm:
This is an auto-generated long summary of Maxell DLT tape IV 40-80Gb 1.27 cm based on the first three specs of the first five spec groups.

Maxell DLT tape IV 40-80Gb. Compressed capacity: 80 GB, Tape durability: 1000000 pass(es), Tape life: 30 year(s). Data transfer rate: 6 Mbit/s. Tape size: 1.27 cm, Tape length: 557 m, Tape thickness: 9 µm. Dimensions (WxDxH): 105.8 x 105.4 x 25.4 mm, Total storage capacity: 40 GB, Case or master carton quantity: 5 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details