Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB USB Type-A 2.0
- - Read speed: 20 MB/s Write speed: 4 MB/s
- - Form factor: Cap
- - Pink
Long product name Maxell E300 4GB USB flash drive USB Type-A 2.0 Pink
:
4GB, USB2.0, Rosa
The long product name of Maxell E300 4GB USB flash drive USB Type-A 2.0 Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB, USB2.0, Rosa
More>>>
Short summary description Maxell E300 4GB USB flash drive USB Type-A 2.0 Pink:
This short summary of the Maxell E300 4GB USB flash drive USB Type-A 2.0 Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell E300 4GB, 4 GB, USB Type-A, 2.0, 20 MB/s, Cap, Pink
Long summary description Maxell E300 4GB USB flash drive USB Type-A 2.0 Pink:
This is an auto-generated long summary of Maxell E300 4GB USB flash drive USB Type-A 2.0 Pink based on the first three specs of the first five spec groups.
Maxell E300 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 20 MB/s, Write speed: 4 MB/s. Form factor: Cap. Weight: 9 g. Product colour: Pink