Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB USB Type-A 2.0
- - Read speed: 10 MB/s Write speed: 5 MB/s
- - Red
Long product name Maxell USB 360є II 4GB USB flash drive USB Type-A 2.0 Red
:
USB 360є II 4GB Red
The long product name of Maxell USB 360є II 4GB USB flash drive USB Type-A 2.0 Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB 360є II 4GB Red
More>>>
Short summary description Maxell USB 360є II 4GB USB flash drive USB Type-A 2.0 Red:
This short summary of the Maxell USB 360є II 4GB USB flash drive USB Type-A 2.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell USB 360є II 4GB, 4 GB, USB Type-A, 2.0, 10 MB/s, Red
Long summary description Maxell USB 360є II 4GB USB flash drive USB Type-A 2.0 Red:
This is an auto-generated long summary of Maxell USB 360є II 4GB USB flash drive USB Type-A 2.0 Red based on the first three specs of the first five spec groups.
Maxell USB 360є II 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Product colour: Red