Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16 GB USB Type-A 2.0
- - Read speed: 11 MB/s Write speed: 5 MB/s
- - Black
- - Password protection
Long product name Maxell Inspire Crystal USB 16GB USB flash drive USB Type-A 2.0 Black
:
Inspire Crystal USB 16GB Black
The long product name of Maxell Inspire Crystal USB 16GB USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Inspire Crystal USB 16GB Black
More>>>
Short summary description Maxell Inspire Crystal USB 16GB USB flash drive USB Type-A 2.0 Black:
This short summary of the Maxell Inspire Crystal USB 16GB USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell Inspire Crystal USB 16GB, 16 GB, USB Type-A, 2.0, 11 MB/s, Password protection, Black
Long summary description Maxell Inspire Crystal USB 16GB USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Maxell Inspire Crystal USB 16GB USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.
Maxell Inspire Crystal USB 16GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 11 MB/s, Write speed: 5 MB/s. Password protection. Product colour: Black