More>>>
Short summary description Maxell 4GB USB Eco Drive USB flash drive USB Type-A 2.0 Green:
This short summary of the Maxell 4GB USB Eco Drive USB flash drive USB Type-A 2.0 Green data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell 4GB USB Eco Drive, 4 GB, USB Type-A, 2.0, 11 MB/s, Password protection, Green
Long summary description Maxell 4GB USB Eco Drive USB flash drive USB Type-A 2.0 Green:
This is an auto-generated long summary of Maxell 4GB USB Eco Drive USB flash drive USB Type-A 2.0 Green based on the first three specs of the first five spec groups.
Maxell 4GB USB Eco Drive. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 11 MB/s, Write speed: 5 MB/s. Password protection. Product colour: Green