Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 64 GB Silver
- - Read speed: 85 MB/s Write speed: 50 MB/s
- - USB
More>>>
Short summary description Maxell Elite SSD 64 GB Silver:
This short summary of the Maxell Elite SSD 64 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell Elite SSD, 64 GB, USB, 2.0, 85 MB/s, Silver
Long summary description Maxell Elite SSD 64 GB Silver:
This is an auto-generated long summary of Maxell Elite SSD 64 GB Silver based on the first three specs of the first five spec groups.
Maxell Elite SSD. SSD capacity: 64 GB. USB connector: USB, USB version: 2.0. Read speed: 85 MB/s, Write speed: 50 MB/s. Product colour: Silver