location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxell Colour Canalz Headphones Blue Headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell Check ‘Maxell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colour Canalz Headphones Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
719562
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Maxell Colour Canalz Headphones Blue Headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue Headset
  • - Wired 3.5 mm connector
  • - 20 - 23000 Hz 32 Ω 100 dB
Long product name Maxell Colour Canalz Headphones Blue Headset Wired :
The long product name of Maxell Colour Canalz Headphones Blue Headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour Canalz Headphones Blue
More>>>
Short summary description Maxell Colour Canalz Headphones Blue Headset Wired:
This short summary of the Maxell Colour Canalz Headphones Blue Headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell Colour Canalz Headphones Blue, Wired, 20 - 23000 Hz, Headset, Blue

Long summary description Maxell Colour Canalz Headphones Blue Headset Wired:
This is an auto-generated long summary of Maxell Colour Canalz Headphones Blue Headset Wired based on the first three specs of the first five spec groups.

Maxell Colour Canalz Headphones Blue. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 23000 Hz. Cable length: 1.2 m, Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 23:15:00
Uk has collected 1 expert review for Maxell Colour Canalz Headphones Blue Headset Wired and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-01 23:15:00
Maxell's Colour Canalz are stylish and inexpensive earphones which come with three different sizes of rubber sleeve to ensure a secure fit inside your ear canal. They're comfortable enough to wear all day, plus they look good, too, with a range of shin...
100%