This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Maxell Colour Canalz Headphones Red Headset 3.5 mm connector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colour Canalz Headphones Red
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
719531
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Maxell Colour Canalz Headphones Red Headset 3.5 mm connector :
The short editorial description of Maxell Colour Canalz Headphones Red Headset 3.5 mm connector

Colour Canalz Headphones Red
More>>>
Short summary description Maxell Colour Canalz Headphones Red Headset 3.5 mm connector:
This short summary of the Maxell Colour Canalz Headphones Red Headset 3.5 mm connector data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell Colour Canalz Headphones Red, Headset, Red, Binaural, 1.2 m, Wired, 20 - 23000 Hz

Long summary description Maxell Colour Canalz Headphones Red Headset 3.5 mm connector:
This is an auto-generated long summary of Maxell Colour Canalz Headphones Red Headset 3.5 mm connector based on the first three specs of the first five spec groups.

Maxell Colour Canalz Headphones Red. Product type: Headset, Product colour: Red, Headset type: Binaural. Connectivity technology: Wired. Headphone frequency: 20 - 23000 Hz, Impedance: 32 Ω, Headphone sensitivity: 100 dB. Compatibility: Multi, Maximum input power: 0.05 W

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 23:15:02
Uk has collected 1 expert review for Maxell Colour Canalz Headphones Red Headset 3.5 mm connector and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-01 23:15:02
Maxell's Colour Canalz are stylish and inexpensive earphones which come with three different sizes of rubber sleeve to ensure a secure fit inside your ear canal. They're comfortable enough to wear all day, plus they look good, too, with a range of shin...
100%