Long product name Maxell 2GB USB Messenger USB flash drive USB Type-A 2.0 White
:
2GB USB Messenger, white
The long product name of Maxell 2GB USB Messenger USB flash drive USB Type-A 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2GB USB Messenger, white
More>>>
Short summary description Maxell 2GB USB Messenger USB flash drive USB Type-A 2.0 White:
This short summary of the Maxell 2GB USB Messenger USB flash drive USB Type-A 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell 2GB USB Messenger, 2 GB, USB Type-A, 2.0, 12 MB/s, White
Long summary description Maxell 2GB USB Messenger USB flash drive USB Type-A 2.0 White:
This is an auto-generated long summary of Maxell 2GB USB Messenger USB flash drive USB Type-A 2.0 White based on the first three specs of the first five spec groups.
Maxell 2GB USB Messenger. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 12 MB/s, Write speed: 3 MB/s. Product colour: White