Long product name Maxell 714985 memory card 16 GB MicroSDHC
:
MAXimum Micro SDHC Card 16GB
The long product name of Maxell 714985 memory card 16 GB MicroSDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MAXimum Micro SDHC Card 16GB
More>>>
Short summary description Maxell 714985 memory card 16 GB MicroSDHC:
This short summary of the Maxell 714985 memory card 16 GB MicroSDHC data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell 714985, 16 GB, MicroSDHC
Long summary description Maxell 714985 memory card 16 GB MicroSDHC:
This is an auto-generated long summary of Maxell 714985 memory card 16 GB MicroSDHC based on the first three specs of the first five spec groups.
Maxell 714985. Capacity: 16 GB, Flash card type: MicroSDHC