Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB USB Type-A 2.0
- - Read speed: 11 MB/s Write speed: 5 MB/s
- - Orange
Long product name Maxell USB Aroma 4GB USB flash drive USB Type-A 2.0 Orange
:
USB Key Aroma 4GB, Scent Orange
The long product name of Maxell USB Aroma 4GB USB flash drive USB Type-A 2.0 Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB Key Aroma 4GB, Scent Orange
More>>>
Short summary description Maxell USB Aroma 4GB USB flash drive USB Type-A 2.0 Orange:
This short summary of the Maxell USB Aroma 4GB USB flash drive USB Type-A 2.0 Orange data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell USB Aroma 4GB, 4 GB, USB Type-A, 2.0, 11 MB/s, Orange
Long summary description Maxell USB Aroma 4GB USB flash drive USB Type-A 2.0 Orange:
This is an auto-generated long summary of Maxell USB Aroma 4GB USB flash drive USB Type-A 2.0 Orange based on the first three specs of the first five spec groups.
Maxell USB Aroma 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 11 MB/s, Write speed: 5 MB/s. Product colour: Orange