Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD-RW 1.4 GB
- - Optical disc diameter: 80 mm
- - Recording time: 30 min
- - 30 pc(s)
Long product name Maxell DVD-RW VCAM30 1.4 GB 30 pc(s)
:
DVD-RW VCAM30
The long product name of Maxell DVD-RW VCAM30 1.4 GB 30 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD-RW VCAM30
More>>>
Short summary description Maxell DVD-RW VCAM30 1.4 GB 30 pc(s):
This short summary of the Maxell DVD-RW VCAM30 1.4 GB 30 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell DVD-RW VCAM30, DVD-RW, 80 mm, Cakebox, 30 pc(s), 1.4 GB
Long summary description Maxell DVD-RW VCAM30 1.4 GB 30 pc(s):
This is an auto-generated long summary of Maxell DVD-RW VCAM30 1.4 GB 30 pc(s) based on the first three specs of the first five spec groups.
Maxell DVD-RW VCAM30. Native capacity: 1.4 GB, Type: DVD-RW, Quantity per pack: 30 pc(s). Package type: Cakebox