Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Maxell DDS-3 4 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDS-3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400366,01
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3205
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Maxell DDS-3 4 mm :
The short editorial description of Maxell DDS-3 4 mm

12 Gb 4 mm DDS Data Cartridge
More>>>
Short summary description Maxell DDS-3 4 mm:
This short summary of the Maxell DDS-3 4 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell DDS-3, DDS, 24 GB, 190 kA/m, 0.9 MB/s, 4 mm, 125 m

Long summary description Maxell DDS-3 4 mm:
This is an auto-generated long summary of Maxell DDS-3 4 mm based on the first three specs of the first five spec groups.

Maxell DDS-3. Tape type: DDS, Compressed capacity: 24 GB, Coercive force: 190 kA/m. Transfer rate: 0.9 MB/s. Tape size: 4 mm, Tape length: 125 m, Tape thickness: 6.8 µm. Dimensions (WxDxH): 73 x 10.5 x 54 mm, Tape width: 3.8 mm, Total storage capacity: 12 GB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details