location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxell SIN-7 Headset Wired In-ear Calls/Music Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell Check ‘Maxell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIN-7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
347283
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Maxell SIN-7 Headset Wired In-ear Calls/Music Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Calls/Music In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural Earbuds 16 Ω
  • - Microphone type: In-line
More>>>
Short summary description Maxell SIN-7 Headset Wired In-ear Calls/Music Grey:
This short summary of the Maxell SIN-7 Headset Wired In-ear Calls/Music Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell SIN-7, Wired, Calls/Music, Headset, Grey

Long summary description Maxell SIN-7 Headset Wired In-ear Calls/Music Grey:
This is an auto-generated long summary of Maxell SIN-7 Headset Wired In-ear Calls/Music Grey based on the first three specs of the first five spec groups.

Maxell SIN-7. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.5 m, Product colour: Grey