Long product name Maxell DVD+R 4.7GB 16X 5PK Full Printable Jewelcase 5 pc(s)
:
DVD+R 4.7GB 16X 5PK Full Printable Jewelcase
The long product name of Maxell DVD+R 4.7GB 16X 5PK Full Printable Jewelcase 5 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD+R 4.7GB 16X 5PK Full Printable Jewelcase
More>>>
Short summary description Maxell DVD+R 4.7GB 16X 5PK Full Printable Jewelcase 5 pc(s):
This short summary of the Maxell DVD+R 4.7GB 16X 5PK Full Printable Jewelcase 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell DVD+R 4.7GB 16X 5PK Full Printable Jewelcase, DVD+R, 120 mm, Printable, Jewel case, 5 pc(s), 4.7 GB
Long summary description Maxell DVD+R 4.7GB 16X 5PK Full Printable Jewelcase 5 pc(s):
This is an auto-generated long summary of Maxell DVD+R 4.7GB 16X 5PK Full Printable Jewelcase 5 pc(s) based on the first three specs of the first five spec groups.
Maxell DVD+R 4.7GB 16X 5PK Full Printable Jewelcase. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 5 pc(s). Package type: Jewel case. DVD write speed: 16x