Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Maxell DVD-RAM 4.7GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-RAM 4.7GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
275513,01
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3089
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Maxell DVD-RAM 4.7GB :
The short editorial description of Maxell DVD-RAM 4.7GB

DVD-RAM 4.7GB For Data 5x Speed JC
More>>>
Short summary description Maxell DVD-RAM 4.7GB:
This short summary of the Maxell DVD-RAM 4.7GB data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell DVD-RAM 4.7GB, 4.7 GB, DVD-RAM, 120 mm, 0.615 µm, 1.2 mm, Polycarbonate

Long summary description Maxell DVD-RAM 4.7GB:
This is an auto-generated long summary of Maxell DVD-RAM 4.7GB based on the first three specs of the first five spec groups.

Maxell DVD-RAM 4.7GB. Native capacity: 4.7 GB, Type: DVD-RAM, Optical disc diameter: 120 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details