location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxell HP-550F Headphones Wired In-ear Music Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell Check ‘Maxell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP-550F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190562
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:21:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Maxell HP-550F Headphones Wired In-ear Music Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey Music In-ear Headphones
  • - Wired
  • - Intraaural 10 - 28000 Hz 32 Ω 102 dB
Long product name Maxell HP-550F Headphones Wired In-ear Music Black, Grey :
The long product name of Maxell HP-550F Headphones Wired In-ear Music Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10 - 28000Hz, 32Ω, 102dB
More>>>
Short summary description Maxell HP-550F Headphones Wired In-ear Music Black, Grey:
This short summary of the Maxell HP-550F Headphones Wired In-ear Music Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell HP-550F, Wired, 10 - 28000 Hz, Music, Headphones, Black, Grey

Long summary description Maxell HP-550F Headphones Wired In-ear Music Black, Grey:
This is an auto-generated long summary of Maxell HP-550F Headphones Wired In-ear Music Black, Grey based on the first three specs of the first five spec groups.

Maxell HP-550F. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 10 - 28000 Hz. Cable length: 1.52 m, Product colour: Black, Grey