Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Material: Paper
- - Optical disc diameter: 120 mm
- - White
Long product name Maxell 190144 optical disc case White
:
190144 CD/DVD Sleeves, 500 pack, White
The long product name of Maxell 190144 optical disc case White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
190144 CD/DVD Sleeves, 500 pack, White
More>>>
Short summary description Maxell 190144 optical disc case White:
This short summary of the Maxell 190144 optical disc case White data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell 190144, White, Paper, 120 mm
Long summary description Maxell 190144 optical disc case White:
This is an auto-generated long summary of Maxell 190144 optical disc case White based on the first three specs of the first five spec groups.
Maxell 190144. Product colour: White, Material: Paper, Optical disc diameter: 120 mm