Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Maxell DLTtape III XT 15-30GB DLT 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLTtape III XT 15-30GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
174018
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMaxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3987
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Maxell DLTtape III XT 15-30GB DLT 1.27 cm :
The short editorial description of Maxell DLTtape III XT 15-30GB DLT 1.27 cm

DLT tape III XT 15-30GB/White
More>>>
Short summary description Maxell DLTtape III XT 15-30GB DLT 1.27 cm:
This short summary of the Maxell DLTtape III XT 15-30GB DLT 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell DLTtape III XT 15-30GB, DLT, 30 GB, 124 kA/m, White, 1.25 MB/s, 1.27 cm

Long summary description Maxell DLTtape III XT 15-30GB DLT 1.27 cm:
This is an auto-generated long summary of Maxell DLTtape III XT 15-30GB DLT 1.27 cm based on the first three specs of the first five spec groups.

Maxell DLTtape III XT 15-30GB. Tape type: DLT, Compressed capacity: 30 GB, Coercive force: 124 kA/m. Transfer rate: 1.25 MB/s. Tape size: 1.27 cm, Tape length: 557 m, Tape thickness: 9 µm. Dimensions (WxDxH): 105.8 x 105.4 x 25.4 mm, Total storage capacity: 15 GB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Maxell

Maxell LTO Ultrium 3 Cartridges
(show image)
22894500/ 22919500 LTO Ultrium 3 Cartridges 0,00
(excl. VAT)
0,00 (incl. VAT)
Maxell

Maxell DLT tape III 10-20Gb 1.27 cm
(show image)
D85-1200 DLT tape III 10-20Gb 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details