Intel® Celeron® D, 256 MB DDR, 40 GB, LAN 10/100 Mbps, CD-ROM, Microsoft® Wheel Mouse Optical, DR DOS
Maxdata Favorit 1000 I, 2.93 GHz, Intel® Celeron®, 0.25 GB, DDR-SDRAM, 40 GB, CD-ROM
Maxdata Favorit 1000 I. Processor frequency: 2.93 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Power supply: 300 W. Product type: PC. Weight: 12 kg