Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Shell case Black
- - Dust resistant, Scratch resistant
- - 450 g
Long product name Plastica Panaro The Shield Shell case Black
:
f / Apple iPad 2/3/4, Integrated Polycarbonate Screen Protector, Black
The long product name of Plastica Panaro The Shield Shell case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
f / Apple iPad 2/3/4, Integrated Polycarbonate Screen Protector, Black
More>>>
Short summary description Plastica Panaro The Shield Shell case Black:
This short summary of the Plastica Panaro The Shield Shell case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Plastica Panaro The Shield, Shell case, Apple, iPad 2, 3, 4, 450 g
Long summary description Plastica Panaro The Shield Shell case Black:
This is an auto-generated long summary of Plastica Panaro The Shield Shell case Black based on the first three specs of the first five spec groups.
Plastica Panaro The Shield. Case type: Shell case, Brand compatibility: Apple, Compatibility: iPad 2, 3, 4. Weight: 450 g