location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plastica Panaro Explorer 27.9 cm (11") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plastica Panaro Check ‘Plastica Panaro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Explorer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MAX1140 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Plastica Panaro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plastica Panaro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 11:44:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Plastica Panaro Explorer 27.9 cm (11") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 27.9 cm (11") Black
  • - Nylon
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 680 g
Long product name Plastica Panaro Explorer 27.9 cm (11") Sleeve case Black :
The long product name of Plastica Panaro Explorer 27.9 cm (11") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

f / 11″ Laptops, Ballistic Nylon Shell
More>>>
Short summary description Plastica Panaro Explorer 27.9 cm (11") Sleeve case Black:
This short summary of the Plastica Panaro Explorer 27.9 cm (11") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Plastica Panaro Explorer, Sleeve case, 27.9 cm (11"), Shoulder strap, 680 g

Long summary description Plastica Panaro Explorer 27.9 cm (11") Sleeve case Black:
This is an auto-generated long summary of Plastica Panaro Explorer 27.9 cm (11") Sleeve case Black based on the first three specs of the first five spec groups.

Plastica Panaro Explorer. Case type: Sleeve case, Maximum screen size: 27.9 cm (11"), Shoulder strap. Weight: 680 g. Surface coloration: Monochromatic