Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - AC outlet types: Type J
- - Indoor
- - 8 AC outlet(s)
- - Black, Grey
More>>>
Short summary description Max Hauri AG 127391 power extension 8 AC outlet(s) Indoor Black, Grey:
This short summary of the Max Hauri AG 127391 power extension 8 AC outlet(s) Indoor Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Max Hauri AG 127391, Indoor, Type J, Black, Grey, PVC, 8 AC outlet(s), 72 mm
Long summary description Max Hauri AG 127391 power extension 8 AC outlet(s) Indoor Black, Grey:
This is an auto-generated long summary of Max Hauri AG 127391 power extension 8 AC outlet(s) Indoor Black, Grey based on the first three specs of the first five spec groups.
Max Hauri AG 127391. Placement supported: Indoor, AC outlet types: Type J, Product colour: Black, Grey. AC outlets quantity: 8 AC outlet(s). Width: 72 mm, Depth: 555 mm, Height: 46.5 mm. Cable colour: Black