location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MAUL 8260295 table lamp E14 9 W LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MAUL Check ‘MAUL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8260295
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8260295
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘MAUL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MAUL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:28:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MAUL 8260295 table lamp E14 9 W LED Silver:
This short summary of the MAUL 8260295 table lamp E14 9 W LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

MAUL 8260295, Silver, Glass, Metal, Wood, Living room, II, E14, 2 bulb(s)

Long summary description MAUL 8260295 table lamp E14 9 W LED Silver:
This is an auto-generated long summary of MAUL 8260295 table lamp E14 9 W LED Silver based on the first three specs of the first five spec groups.

MAUL 8260295. Product colour: Silver, Material: Glass, Metal, Wood, Suitable location: Living room. Fitting/cap type: E14, Number of bulbs: 2 bulb(s), Bulb power: 9 W. Cord length: 1.6 m. Suitable for light type: Ambience. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 Hz