location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MAUL 8215595 table lamp E27 20 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MAUL Check ‘MAUL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8215595
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8215595
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘MAUL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MAUL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2021 13:48:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MAUL 8215595 table lamp E27 20 W Silver:
This short summary of the MAUL 8215595 table lamp E27 20 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

MAUL 8215595, Silver, Aluminium, Office, Study, II, Type C, E27

Long summary description MAUL 8215595 table lamp E27 20 W Silver:
This is an auto-generated long summary of MAUL 8215595 table lamp E27 20 W Silver based on the first three specs of the first five spec groups.

MAUL 8215595. Product colour: Silver, Material: Aluminium, Suitable location: Office, Study. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb power: 20 W. Cord length: 1.8 m. Suitable for light type: Ambience. Power source type: AC, AC input voltage: 220-240 V, AC input frequency: 50 Hz