Warranty:
2 years
Long product name MAUL 8213890 table lamp G23 11 W Black
:
G23, 50 Hz, 230 V, 11 W, 6500 K, 76 lm/W, 840 lm, 8000 h
The long product name of MAUL 8213890 table lamp G23 11 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
G23, 50 Hz, 230 V, 11 W, 6500 K, 76 lm/W, 840 lm, 8000 h
More>>>
Short summary description MAUL 8213890 table lamp G23 11 W Black:
This short summary of the MAUL 8213890 table lamp G23 11 W Black data-sheet is auto-generated and uses the product title and the first six key specs.
MAUL 8213890, Black, Plastic, Classical, II, G23, 1 bulb(s)
Long summary description MAUL 8213890 table lamp G23 11 W Black:
This is an auto-generated long summary of MAUL 8213890 table lamp G23 11 W Black based on the first three specs of the first five spec groups.
MAUL 8213890. Product colour: Black, Material: Plastic, Lighting style: Classical. Fitting/cap type: G23, Number of bulbs: 1 bulb(s), Bulb power: 11 W. Control type: Buttons, Cord length: 1.8 m. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 Hz. Height: 420 mm