location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hot Wheels 9-Pack Vehicles

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hot Wheels Check ‘Hot Wheels’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HOT WHEELS 9-Pack Vehicles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X6999 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746775158767 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Hot Wheels’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hot Wheels: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:50:34
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hot Wheels 9-Pack Vehicles
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Kids can add more Hot Wheels cars to their collection with these 9-car packs of signature, highly-detailed vehicles!
  • - Each Hot Wheels diecast vehicle is designed with authentic styling and eye-catching decorations.
  • - Each set of 9 car toys stands out with 1 exclusive vehicle included, which young collectors will love!
  • - Use the 9 vehicle toys to create some awesome displays or to create some epic racing adventures of your own!
  • - Add to existing Hot Wheels sets (sold separately) to build the ultimate collection.
  • - Great gift set for kids aged 3 and above.
Long product name Hot Wheels 9-Pack Vehicles :
The long product name of Hot Wheels 9-Pack Vehicles. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HOT WHEELS 9-Pack Vehicles
More>>>
Hot Wheels 9-Pack Vehicles:
The official description of Hot Wheels 9-Pack Vehicles as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hot Wheels toy cars and racing tracks inspire non-stop, high-octane action! With Hot Wheels cars, kids can enjoy racing action and over-the-top epic stunts, featuring the coolest and craziest car toys! These 9-car packs feature signature Hot Wheels vehicles with realistic detailing and are ready to hit the track right away! These packs make an excellent addition to car enthusiasts’ collections of diecast vehicles. There’s also an exclusive Hot Wheels diecast vehicle per pack. Each pack sold separately. Colours and decorations may vary.

Short summary description Hot Wheels 9-Pack Vehicles:
This short summary of the Hot Wheels 9-Pack Vehicles data-sheet is auto-generated and uses the product title and the first six key specs.

Hot Wheels 9-Pack Vehicles, Vehicle set, 3 yr(s), Metal, Plastic, Multicolour

Long summary description Hot Wheels 9-Pack Vehicles:
This is an auto-generated long summary of Hot Wheels 9-Pack Vehicles based on the first three specs of the first five spec groups.

Hot Wheels 9-Pack Vehicles. Product type: Vehicle set, Recommended age (min): 3 yr(s), Material: Metal, Plastic, Product colour: Multicolour

Features
Product type *
Vehicle set
Product colour *
Multicolour
Material *
Metal, Plastic
Recommended age (min) *
3 yr(s)
Scale
1:64
Preassembled
Yes
Country of origin
Malaysia
Power
Batteries required
No
Learning & training skills
Learning & training skills
Fine motor skills training, Gross motor skills training, Colours learning
Safety warning
EU TSD warning
Not for children under 36 months
Safety warning
WARNING: Not suitable for children under 36 months.
Weight & dimensions
Width
38.1 mm
Depth
88.9 mm
Height
38.1 mm
Packaging data
Package width
279.4 mm
Package depth
38.1 mm
Package height
209.6 mm
Package weight
557 g
Package volume
1764.84 cm³
Package type
Window box
Quantity per pack
9 pc(s)
Packaging content
Batteries included
No
Packaging content
Includes 9 Hot Wheels 1:64 scale vehicles.
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
10746775158764
Logistics data
Master (outer) cases per pallet
102 pc(s)
Master (outer) case width
250 mm
Master (outer) case length
295 mm
Master (outer) case height
210 mm
Master (outer) case gross weight
3.34 kg
Master (outer) case volume
14200 cm³
Products per master (outer) case
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet layer
612 pc(s)
Products per intermodal container (20ft)
14260 pc(s)
Products per intermodal container (40ft)
30690 pc(s)
Products per intermodal container (48ft)
43400 pc(s)
Products per intermodal container (53ft)
46500 pc(s)
Other features
Recommended age (min)
36 month(s)
Recommended age (max)
120 month(s)
Year
2022
Certificates
Certification
CE, WEEE
Sustainability
Compliance certificates
CE
Technical details
Stacking number for pallet
55 pc(s)
Supplier features
Publisher
Mattel
Assembly required
No
Brand Image Product code Product Stock Price from
Hot Wheels 50 Car Pack Hot Wheels 50 Car Pack
(show image)
V6697 50 Car Pack
Hot Wheels 20 Car Pack Assortment Hot Wheels 20 Car Pack Assortment
(show image)
H7045 HOT WHEELS 20 Car Pack Assortment
Country Distributor
Deutschland 1 distributor(s)