location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hot Wheels 20 Car Pack Assortment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hot Wheels Check ‘Hot Wheels’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HOT WHEELS 20 Car Pack Assortment
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H7045 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027084257373 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Hot Wheels’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hot Wheels: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:46:59
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hot Wheels 20 Car Pack Assortment
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hit the gas on a new Hot Wheels collection or enhance an existing one with this 20-pack of modern and vintage 1:64 scale vehicles that kids and collectors will love.
  • - Each vehicle features the authentic designs and awesome details that have been part of the Hot Wheels tradition since 1968.
  • - Hot Wheels vehicles inspire kids to explore independently and hone their creative storytelling techniques through push-around play.
  • - The variety pack of 20 toy vehicles makes a great gift for collectors, kids and car aficionados.
  • - Celebrate the coolest cars and trucks of yesterday and today with this 20-pack of Hot Wheels vehicles.
Long product name Hot Wheels 20 Car Pack Assortment :
The long product name of Hot Wheels 20 Car Pack Assortment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HOT WHEELS 20 Car Pack Assortment
More>>>
Hot Wheels 20 Car Pack Assortment:
The official description of Hot Wheels 20 Car Pack Assortment as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Hot Wheels 20-Car Pack delivers a multipack of 1:64 scale vehicles in an open-window package that displays the entire set! Collectors, car enthusiasts and kids will love the collection of modern and vintage models and hot designs for push-around play, track-set action and to put on display. Included in each set are two exclusive vehicles for the ultimate in collectability. Colours and decorations may vary.

Short summary description Hot Wheels 20 Car Pack Assortment:
This short summary of the Hot Wheels 20 Car Pack Assortment data-sheet is auto-generated and uses the product title and the first six key specs.

Hot Wheels 20 Car Pack Assortment, Vehicle set, 3 yr(s), Metal, Plastic, Assorted colours, Multicolour

Long summary description Hot Wheels 20 Car Pack Assortment:
This is an auto-generated long summary of Hot Wheels 20 Car Pack Assortment based on the first three specs of the first five spec groups.

Hot Wheels 20 Car Pack Assortment. Product type: Vehicle set, Recommended age (min): 3 yr(s), Recommended age (max): 99 yr(s), Material: Metal, Plastic, Product colour: Assorted colours, Multicolour

Hot Wheels Collectible 20-Pack!
Hot Wheels Collectible 20-Pack!

If you're looking to start a collection of the world's greatest cars, this is the set for you! This pack is trunkloads of fun with 20 Hot Wheels® vehicles included. Collectors and car enthusiasts admire these amazing 1:64 scale vehicles with fondness and reverence. This collection features classic decos and hot designs. Start your instant collection today!

Great Gift for Collectors, Enthusiasts and Racing Fans of All Ages!
Great Gift for Collectors, Enthusiasts and Racing Fans of All Ages!

Reward your child—or your inner child—with Hot Wheels® cars! This pack is trunkloads of fun with 20 Hot Wheels® vehicles included. Collectors and car enthusiasts admire these amazing 1:64 scale vehicles with fondness and reverence. This collection features classic decos and hot designs Open window packaging displays the entire set so you can see the variety of cars included. With 20 cars, it’s 20 times the fun and the perfect gift for Hot Wheels® fans of all ages! Ages 3 and older.

Whats in the Box?
Whats in the Box?

This set is trunkloads of fun with 20 Hot Wheels® cars included.
Vehicles feature classic decos and hot designs.
Collectors and car enthusiasts alike look upon these amazing 1:64 scale vehicles with fondness and reverence.
Start a collection instantly!
Each set sold separately, subject to availability!

Features
Product type *
Vehicle set
Product colour *
Assorted colours, Multicolour
Material *
Metal, Plastic
Recommended age (min) *
3 yr(s)
Recommended age (max)
99 yr(s)
Suggested gender *
Boy/Girl
Scale
1:64
Preassembled
Yes
Country of origin
Malaysia
Power
Batteries required
No
Learning & training skills
Learning & training skills
Fine motor skills training, Gross motor skills training, Colours learning
Safety warning
EU TSD warning
Not for children under 36 months
Safety warning
WARNING: Not suitable for children under 36 months.
Weight & dimensions
Width
38.1 mm
Depth
88.9 mm
Height
38.1 mm
Packaging data
Package width
457.2 mm
Package depth
38.1 mm
Package height
190.5 mm
Package weight
608.73 g
Package volume
23.7117 cm³
Package type
Window box
Quantity per pack
20 pc(s)
Packaging content
Batteries included
No
Packaging content
Includes 20 Assorted 1:64 Scale Hot Wheels Vehicles.
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
10027084257370
Logistics data
Master (outer) cases per pallet layer
32 pc(s)
Master (outer) cases per pallet
32 pc(s)
Master (outer) case width
287.7 mm
Master (outer) case length
513.1 mm
Master (outer) case height
292.7 mm
Master (outer) case gross weight
6.26 kg
Master (outer) case volume
43200 cm³
Master (outer) case GTIN (EAN/UPC)
10027084257370
Products per master (outer) case
6 pc(s)
Layers per pallet
4 pc(s)
Products per pallet layer
192 pc(s)
Products per pallet
192 pc(s)
Products per intermodal container (20ft)
3618 pc(s)
Products per intermodal container (40ft)
7786 pc(s)
Products per intermodal container (48ft)
11010 pc(s)
Products per intermodal container (53ft)
11796 pc(s)
Other features
Recommended age (min)
36 month(s)
Recommended age (max)
120 month(s)
Year
2022
Certificates
Certification
CE, WEEE
Sustainability
Compliance certificates
CE
Technical details
Stacking number for pallet
55 pc(s)
Supplier features
Assembly required
No
Brand Image Product code Product Stock Price from
Hot Wheels 50 Car Pack Hot Wheels 50 Car Pack
(show image)
V6697 50 Car Pack
Hot Wheels 9-Pack Vehicles Hot Wheels 9-Pack Vehicles
(show image)
X6999 HOT WHEELS 9-Pack Vehicles
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Belgium 2 distributor(s)