Mattel Monster High Draculaura, Female, 6 yr(s), Girl, 330 mm, Multicolour
Mattel Monster High Draculaura. Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Girl. Height: 330 mm. Material: Plastic, Product colour: Multicolour, Preassembled