location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mattel DMB44 play vehicle/play track

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mattel Check ‘Mattel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMB44
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMB44 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961273250 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Mattel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mattel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 11:50:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Mattel DMB44 play vehicle/play track :
The long product name of Mattel DMB44 play vehicle/play track. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dinotrux Ty Rux & Revvit Character 2-Pack
More>>>
Mattel DMB44 play vehicle/play track:
The official description of Mattel DMB44 play vehicle/play track as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These buddies are the perfect Mechazoic match for recreating Dinotrux adventures!
Revvit can be attached and reattached to Ty Rux for flexible dino-mite fun!

- Two Dinotrux characters are better than one with the Dinotrux Ty Rux and Revvit 2-pack.
- These buddies are the perfect match for recreating Dinotrux adventures!
- Revvit can be attached and reattached to Ty Rux for flexible dino-mite fun!
- Includes one Ty Rux and one Revvit character vehicle.

Short summary description Mattel DMB44 play vehicle/play track:
This short summary of the Mattel DMB44 play vehicle/play track data-sheet is auto-generated and uses the product title and the first six key specs.

Mattel DMB44, 3 yr(s), Multicolour

Long summary description Mattel DMB44 play vehicle/play track:
This is an auto-generated long summary of Mattel DMB44 play vehicle/play track based on the first three specs of the first five spec groups.

Mattel DMB44. Recommended age (min): 3 yr(s), Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy
Packaging data
Package width
265 mm
Package depth
75 mm
Package height
165 mm
Packaging data
Package weight
249 g
Package type
Open box
Quantity per pack
1 pc(s)
Packaging content
Toy figure(s) included
Yes
Number of pieces
2 pc(s)
Number of toy figures
1 pc(s)