location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mattel DHY27 play vehicle/play track

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mattel Check ‘Mattel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHY27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHY27 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961220032 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Mattel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mattel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 13:51:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mattel DHY27 play vehicle/play track
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vehicle & track set
  • - Material: Plastic
  • - Recommended age (min): 4 yr(s)
  • - Multicolour
More>>>
Short summary description Mattel DHY27 play vehicle/play track:
This short summary of the Mattel DHY27 play vehicle/play track data-sheet is auto-generated and uses the product title and the first six key specs.

Mattel DHY27, Vehicle & track set, 4 yr(s), Plastic, Multicolour

Long summary description Mattel DHY27 play vehicle/play track:
This is an auto-generated long summary of Mattel DHY27 play vehicle/play track based on the first three specs of the first five spec groups.

Mattel DHY27. Product type: Vehicle & track set, Recommended age (min): 4 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Vehicle & track set
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
4 yr(s)
Packaging data
Package width
455 mm
Package depth
70 mm
Package height
305 mm
Package weight
1.06 kg
Package type
Closed box
Quantity per pack
1 pc(s)