location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney DHD72 play vehicle/play track

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mattel Check ‘Mattel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHD72
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHD72
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961209648 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Mattel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mattel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 15:11:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney DHD72 play vehicle/play track
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Plastic
  • - Recommended age (min): 3 yr(s) Boy
  • - Red
More>>>
Short summary description Disney DHD72 play vehicle/play track:
This short summary of the Disney DHD72 play vehicle/play track data-sheet is auto-generated and uses the product title and the first six key specs.

Disney DHD72, 3 yr(s), Plastic, Red

Long summary description Disney DHD72 play vehicle/play track:
This is an auto-generated long summary of Disney DHD72 play vehicle/play track based on the first three specs of the first five spec groups.

Disney DHD72. Recommended age (min): 3 yr(s), Material: Plastic, Product colour: Red

Features
Product colour *
Red
Material *
Plastic
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy
Drive type
Push-forward (friction) motor
Packaging data
Package width
535 mm
Package depth
135 mm
Package height
190 mm
Package weight
1.54 kg
Package type
Open box with blister
Quantity per pack
2 pc(s)