location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mattel Ever After High Madeline Hatter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mattel Check ‘Mattel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ever After High Madeline Hatter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BBD43
Category: Dolls Check ‘Mattel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mattel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2022 15:47:51
The date of the most recent change of this product data-sheet in Icecat.
Mattel BBD43 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Mattel Ever After High Madeline Hatter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dimensions: 3 x 12.5 x 9"
Long product name Mattel Ever After High Madeline Hatter :
The long product name of Mattel Ever After High Madeline Hatter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ever After High Madeline Hatter Doll
More>>>
Mattel Ever After High Madeline Hatter:
The official description of Mattel Ever After High Madeline Hatter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet Crazy-Cute Madeline Hatter!
The world's most spellbinding stories are getting turned on their crown at Ever After High, a high school for the teenage sons and daughters of famous fairytale legends. The daughter of the Mad Hatter, Madeline Hatter (friends call her Maddie") loves hats, tea parties, and her best friends 'til THE END! Now girls can enjoy totally tea-rific adventures with this Madeline Hatter doll, dressed in a bright and stylish outfit with tea-inspired accessories!

Charming Outfit for a Cheery Beauty
Madeline Hatter doll's upbeat personality is reflected in a brightly colored outfit that mixes purple, blue, and gold with fun polka dots and stripes. Special details make this ensemble irresistible — a blue ribbon sash with an oversized bow at the waist, golden sheen on the bodice, matching polka-dot tights, and sweet blue gloves.

Hexquisite Accessories
Extras This highly detailed doll accessorizes her outfit with gold-detailed heels, a teapot purse, and a headband with tea-filled teacup. Madly fashionable! Girls can use the included doll hairbrush to style her wavy hair, streaked with multiple colors. She also comes with a doll stand for easy display and a bookmark that tells her story — and encourages girls to write their own!

What's YOUR Story?
To start your own chapter, check out all the Rebel and Royal dolls in the Ever After High collection (each sold separately). Girls will flip their crown for this elite boarding school and the spellbinding students, who enjoy sipping hocus lattes in the village of Book End — and updating their MirrorBlogs on their MirrorPads. At Ever After High, these best friends forever after are ready to write their own stories and choose their own destinies, and girls will love joining them on the spelltacular journey!

What's in the Box?
Doll comes with a doll stand, doll hairbrush, and bookmark with her character story.

Short summary description Mattel Ever After High Madeline Hatter:
This short summary of the Mattel Ever After High Madeline Hatter data-sheet is auto-generated and uses the product title and the first six key specs.

Mattel Ever After High Madeline Hatter, Female, 6 yr(s), Girl, 317 mm, Multicolour

Long summary description Mattel Ever After High Madeline Hatter:
This is an auto-generated long summary of Mattel Ever After High Madeline Hatter based on the first three specs of the first five spec groups.

Mattel Ever After High Madeline Hatter. Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Girl. Height: 317 mm. Material: Plastic, Product colour: Multicolour, Preassembled

Features
Product colour *
Multicolour
Doll's gender *
Female
Removable dress
Yes
Suggested gender
Girl
Character
Madeline Hatter
Recommended age (min) *
6 yr(s)
Material
Plastic
Preassembled
Yes
Country of origin
China
Certification
CE, WEEE
Learning & training skills
Imaginative playing
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
228 mm
Depth
76 mm
Height *
317 mm
Packaging data
Package type
Display box
Packaging content
Accessories included in set
Doll hairbrush
Doll stand
Yes
Quantity per pack
1 pc(s)
Supplier features
Publisher
Mattel