Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - SCART (21-pin) Male
- - 2 x RCA + S-Video Female
- - Black
More>>>
Short summary description Matsuyama VH037 video cable adapter SCART (21-pin) 2 x RCA + S-Video Black:
This short summary of the Matsuyama VH037 video cable adapter SCART (21-pin) 2 x RCA + S-Video Black data-sheet is auto-generated and uses the product title and the first six key specs.
Matsuyama VH037, SCART (21-pin), 2 x RCA + S-Video, Male, Female, Gold, Black
Long summary description Matsuyama VH037 video cable adapter SCART (21-pin) 2 x RCA + S-Video Black:
This is an auto-generated long summary of Matsuyama VH037 video cable adapter SCART (21-pin) 2 x RCA + S-Video Black based on the first three specs of the first five spec groups.
Matsuyama VH037. Connector 1: SCART (21-pin), Connector 2: 2 x RCA + S-Video, Connector 1 gender: Male