Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matsuyama CF775 Black,Red notebook dock/port replicator

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matsuyama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF775
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF775
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8024049426166
Category
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matsuyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4774
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Matsuyama CF775 Black,Red notebook dock/port replicator:
This short summary of the Matsuyama CF775 Black,Red notebook dock/port replicator data-sheet is auto-generated and uses the product title and the first six key specs.
Matsuyama CF775, USB Type-A, CF, Memory Stick (MS), SD, xD, Serial ATA, Serial ATA II, Black, Red, CE,RoHS, 227 g
Long summary description Matsuyama CF775 Black,Red notebook dock/port replicator :

Matsuyama CF775. USB connector type: USB Type-A. Compatible memory cards: CF, Memory Stick (MS), SD, xD, Supported hard disk drive interfaces: Serial ATA, Serial ATA II. Colour of product: Black, Red, Certification: CE,RoHS. Weight: 227 g. Dimensions (WxDxH): 165.5 x 110 x 102 mm, Data transfer rate (max): 480 Mbit/s, Interface: SATA

This is an auto-generated long summary of Matsuyama CF775 Black,Red notebook dock/port replicator based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.