location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox G55MADDA32DSF graphics card GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G55MADDA32DSF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G55MADDA32DSF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790750219967 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Matrox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 11:22:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Matrox G55MADDA32DSF graphics card GDDR :
The long product name of Matrox G55MADDA32DSF graphics card GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MATROX 32MG DDR AGP VGA FH & HH
More>>>
Short summary description Matrox G55MADDA32DSF graphics card GDDR:
This short summary of the Matrox G55MADDA32DSF graphics card GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox G55MADDA32DSF, GDDR, 64 bit, 2048 x 1536 pixels, AGP 4x

Long summary description Matrox G55MADDA32DSF graphics card GDDR:
This is an auto-generated long summary of Matrox G55MADDA32DSF graphics card GDDR based on the first three specs of the first five spec groups.

Matrox G55MADDA32DSF. Graphics processor family: Matrox. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 4x. Cooling type: Passive

Processor
Graphics processor family *
Matrox
Maximum resolution *
2048 x 1536 pixels
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR
Memory bus *
64 bit
Ports & interfaces
I/O ports
LFH-60
Interface type *
AGP 4x
Dual VGA
Yes
VGA (D-Sub) ports quantity
2
DVI ports quantity
No
Performance
PhysX
No
TV tuner integrated *
No
Design
Cooling type *
Passive
Certification
Class B – ACA, CE, CSA, FCC, VCCI
System requirements
Minimum system requirements
Microsoft Windows 2000 and Windows XP * Drivers for Windows 98, Windows Me, Windows NT 4.0, Windows Server 2003, Windows XP X64 (64-bit) and Windows Vista XDDM available online. For other possible operating systems, contact Matrox.
Other features
Mac compatibility
No
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)